Protektive Pak Twist-Lock Cable Fastener; Cable Tie Material Pro Power TWT-4

Description
TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:26.2mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet
Description
TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:26.2mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twist-Lock Cable Fastener; Cable Tie Material Pro Power - 78N595 - Newark, An Avnet Company
Chicago, IL, United States
Twist-Lock Cable Fastener; Cable Tie Material Pro Power
78N595
Twist-Lock Cable Fastener; Cable Tie Material Pro Power 78N595
TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:26.2mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:26.2mm; Cable Tie Width:-; Cable Bundle Diameter Max:10.2mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 78N595
Product Name Twist-Lock Cable Fastener; Cable Tie Material Pro Power
Length 1.03 inch (26.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details