TWIST-LOCK CABLE FASTENER; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:22.9mm; Cable Tie Width:-; Cable Bundle Diameter Max:7.6mm; Cable Tie Type:Kurly/Twist Lock; Product Range:-; Body Material:Nylon 6.6 RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 90N6331 |
| Product Name | Twist-Lock Cable Fastener; Cable Tie Material Pro Power |
| Length | 0.9016 inch (22.9 mm) |