Protektive Pak Sleeving, Insulating 2.84Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power TTI-S10-1100-NAT

Description
SLEEVING, INSULATING 2.84MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.84mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Description
SLEEVING, INSULATING 2.84MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.84mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating 2.84Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power - 37N482 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating 2.84Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
37N482
Sleeving, Insulating 2.84Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power 37N482
SLEEVING, INSULATING 2.84MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:2.84mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING 2.84MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:2.84mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N482
Product Name Sleeving, Insulating 2.84Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details