Protektive Pak Cable Tie, Twist-On, 13-16Mm, Pk100; Cable Tie Material Pro Power TT-15

Description
CABLE TIE, TWIST-ON, 13-16MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:34mm; Cable Tie Width:2mm; Cable Bundle Diameter Max:16.5mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, TWIST-ON, 13-16MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:34mm; Cable Tie Width:2mm; Cable Bundle Diameter Max:16.5mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Twist-On, 13-16Mm, Pk100; Cable Tie Material Pro Power - 24M8692 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist-On, 13-16Mm, Pk100; Cable Tie Material Pro Power
24M8692
Cable Tie, Twist-On, 13-16Mm, Pk100; Cable Tie Material Pro Power 24M8692
CABLE TIE, TWIST-ON, 13-16MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:34mm; Cable Tie Width:2mm; Cable Bundle Diameter Max:16.5mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

CABLE TIE, TWIST-ON, 13-16MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:34mm; Cable Tie Width:2mm; Cable Bundle Diameter Max:16.5mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8692
Product Name Cable Tie, Twist-On, 13-16Mm, Pk100; Cable Tie Material Pro Power
Length 1.34 inch (34 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details