Protektive Pak Cable Tie, Twist-On, 7-10Mm, Pk100; Cable Tie Material Pro Power TT-08

Description
CABLE TIE, TWIST-ON, 7-10MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:25.4mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:10mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, TWIST-ON, 7-10MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:25.4mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:10mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Twist-On, 7-10Mm, Pk100; Cable Tie Material Pro Power - 24M8691 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Twist-On, 7-10Mm, Pk100; Cable Tie Material Pro Power
24M8691
Cable Tie, Twist-On, 7-10Mm, Pk100; Cable Tie Material Pro Power 24M8691
CABLE TIE, TWIST-ON, 7-10MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:25.4mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:10mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

CABLE TIE, TWIST-ON, 7-10MM, PK100; Cable Tie Material:Nylon (Polyamide); Cable Tie Colour:Natural; Cable Tie Length:25.4mm; Cable Tie Width:1.8mm; Cable Bundle Diameter Max:10mm; Minimum Loop Tensile Strength:-; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M8691
Product Name Cable Tie, Twist-On, 7-10Mm, Pk100; Cable Tie Material Pro Power
Length 1 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details