Protektive Pak Sleeving, Insulating, 0.81Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power TSI-S22-1100-NAT

Description
SLEEVING, INSULATING, 0.81MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.81mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes
Description
SLEEVING, INSULATING, 0.81MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.81mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 0.81Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power - 37N1581 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 0.81Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
37N1581
Sleeving, Insulating, 0.81Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power 37N1581
SLEEVING, INSULATING, 0.81MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethy lene); Sleeving Colour:Natural; Internal Diameter:0.81mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

SLEEVING, INSULATING, 0.81MM, NATURAL, 100FT; Sleeving / Tubing Type:Insulating; Sleeving Material:PTFE (Polytetrafluoroethylene); Sleeving Colour:Natural; Internal Diameter:0.81mm; Length - Metric:30.5m; Length - Imperial:100ft RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N1581
Product Name Sleeving, Insulating, 0.81Mm, Natural, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details