Desco Industries, Inc. SCS Gray Reusable Vinyl ESD / Anti-Static Mat TM48600L1GR - 50 ft Length - 4 ft Wide - 0.096 in Thick TM48600L1GR

Description
The SCS gray reusable vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.096 in.
Description
The SCS gray reusable vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.096 in.

Suppliers

Company
Product
Description
Supplier Links
SCS Gray Reusable Vinyl ESD / Anti-Static Mat TM48600L1GR - 50 ft Length - 4 ft Wide - 0.096 in Thick - SCS TM48600L1GR - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS Gray Reusable Vinyl ESD / Anti-Static Mat TM48600L1GR - 50 ft Length - 4 ft Wide - 0.096 in Thick
SCS TM48600L1GR
SCS Gray Reusable Vinyl ESD / Anti-Static Mat TM48600L1GR - 50 ft Length - 4 ft Wide - 0.096 in Thick SCS TM48600L1GR
The SCS gray reusable vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.096 in.

The SCS gray reusable vinyl ESD / anti-static mat is sold 1 per case and is another quality product from SCS. The overall length and width are 50 ft x 4 ft. Thickness is a key component to use of this product and measures in at 0.096 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Floor Mats
Product Number SCS TM48600L1GR
Product Name SCS Gray Reusable Vinyl ESD / Anti-Static Mat TM48600L1GR - 50 ft Length - 4 ft Wide - 0.096 in Thick
Mat Type Anti-Static; ESD / Static Dissipative
Unlock Full Specs
to access all available technical data

Similar Products

1/8 in. Gauge Thickness and 36 in. Width MATTING Series (TPE) DIAMOND - Rolls - Black Vinyl Matting - 477-08-364 - Kuriyama of America, Inc.
Specs
Color(s) Black
Width 36 inch (914 mm)
Length 900 inch (22860 mm)
View Details
PIG® Sink & Dryer Mat with Adhesive Backing - Large - GRP7007 - New Pig Corporation
Specs
Mat Type Wet Area Mat
Material Absorbent - Polypropylene Adhesive Backing - Proprietary Adhesive Material
Width 35 inch (889 mm)
View Details
Anti-Fatigue Mats - 2217899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mat Type Anti-Fatigue
Material Rubber
Color(s) Grey
View Details
Safety Walk Wet Area Matting 3200 - SAFETY WALK Mat - Budnick Converting, Inc.
Specs
Mat Type Wet Area Mat
View Details