Protektive Pak Crimp Terminal, Fork, Blue, 24A, 3.2Mm; Product Range Pro Power STSV2-3.2

Description
CRIMP TERMINAL, FORK, BLUE, 24A, 3.2MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:
Description
CRIMP TERMINAL, FORK, BLUE, 24A, 3.2MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:

Suppliers

Company
Product
Description
Supplier Links
Crimp Terminal, Fork, Blue, 24A, 3.2Mm; Product Range Pro Power - 84AJ1038 - Newark, An Avnet Company
Chicago, IL, United States
Crimp Terminal, Fork, Blue, 24A, 3.2Mm; Product Range Pro Power
84AJ1038
Crimp Terminal, Fork, Blue, 24A, 3.2Mm; Product Range Pro Power 84AJ1038
CRIMP TERMINAL, FORK, BLUE, 24A, 3.2MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:

CRIMP TERMINAL, FORK, BLUE, 24A, 3.2MM; Product Range:-; Wire Size (AWG):-; Conductor Area CSA:-; Stud Size - Metric:-; Stud Size - Imperial:-; Insulator Material:PVC (Polyvinylchloride); Insulator Colour:Blue; Terminal Material:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84AJ1038
Product Name Crimp Terminal, Fork, Blue, 24A, 3.2Mm; Product Range Pro Power
Terminal Type Spade Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Male Thread, 4-40 - 8716 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
PCB & Surface Mount Screw Terminals - OP-075-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers