Protektive Pak Terminal, Male Bullet Yellow, 20A; Product Range Pro Power STMPD5-195

Description
TERMINAL, MALE BULLET YELLOW, 20A; Product Range:-; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass
Datasheet
Description
TERMINAL, MALE BULLET YELLOW, 20A; Product Range:-; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet Yellow, 20A; Product Range Pro Power - 84AJ1032 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet Yellow, 20A; Product Range Pro Power
84AJ1032
Terminal, Male Bullet Yellow, 20A; Product Range Pro Power 84AJ1032
TERMINAL, MALE BULLET YELLOW, 20A; Product Range:-; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass

TERMINAL, MALE BULLET YELLOW, 20A; Product Range:-; Wire Size (AWG):12AWG to 10AWG; Conductor Area CSA:6mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:PVC (Polyvinylchloride); Terminal Material:Brass

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 84AJ1032
Product Name Terminal, Male Bullet Yellow, 20A; Product Range Pro Power
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 030303-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details