Protektive Pak Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power SST-024-2010-CLR

Description
HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power - 37N299 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power
37N299
Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power 37N299
HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, FEP, TRANS, 2FT, PK5; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N299
Product Name Heat Shrink Tubing, 9.525Mm Id, Fep, Trans, 2Ft, Pk5; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.2756 inch (7 mm)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details