Protektive Pak Heat Shrink Tubing, 6.35Mm Id, Fep, Trans, 2Ft, Pk25; Shrink Ratio Pro Power SST-016-2025-CLR

Description
HEAT SHRINK TUBING, 6.35MM ID, FEP, TRANS, 2FT, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 6.35MM ID, FEP, TRANS, 2FT, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 6.35Mm Id, Fep, Trans, 2Ft, Pk25; Shrink Ratio Pro Power - 37N298 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Fep, Trans, 2Ft, Pk25; Shrink Ratio Pro Power
37N298
Heat Shrink Tubing, 6.35Mm Id, Fep, Trans, 2Ft, Pk25; Shrink Ratio Pro Power 37N298
HEAT SHRINK TUBING, 6.35MM ID, FEP, TRANS, 2FT, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, FEP, TRANS, 2FT, PK25; Shrink Ratio:1.67:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:2ft; Length - Metric:609.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 37N298
Product Name Heat Shrink Tubing, 6.35Mm Id, Fep, Trans, 2Ft, Pk25; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Vinyl Covered Fiberglass Sleeving - B130 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -20 to 130 C (-4 to 266 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-07-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0682984003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details