Protektive Pak Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Pro Power SPCS-6

Description
PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:7.874mm; Product Range:-; Overall Length:9.5mm; Thread Size - Imperial:6 RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:7.874mm; Product Range:-; Overall Length:9.5mm; Thread Size - Imperial:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Pro Power - 23N3976 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Pro Power
23N3976
Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Pro Power 23N3976
PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:7.874mm; Product Range:-; Overall Length:9.5mm; Thread Size - Imperial:6 RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 9.5MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:9.53mm; External Width:7.874mm; Product Range:-; Overall Length:9.5mm; Thread Size - Imperial:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23N3976
Product Name Pcb Mounting, Nylon, 7.9Mm X 9.5Mm; Pcb Support Type Pro Power
ANSI (English) Size 6
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
F-F Nylon Stand, 8-32, 3/8 L - 1904B - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Female Standoff; Round; Hex
Mounting Threaded
Material Plastic; Nylon or Polyamide
View Details
5 suppliers
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-440-24 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers