Protektive Pak Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Pro Power SPCS-4

Description
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.35mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Size - Imperial:6 RoHS Compliant: Yes
Datasheet
Description
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.35mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Size - Imperial:6 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Pro Power - 23N3975 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Pro Power
23N3975
Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Pro Power 23N3975
PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.35mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Size - Imperial:6 RoHS Compliant: Yes

PCB MOUNTING, NYLON, 7.9MM X 6.4MM; PCB Support Type:Screw Mount Lock-In Support; PCB Support Material:Nylon (Polyamide); Height:6.35mm; External Width:7.874mm; Product Range:-; Overall Length:6.4mm; Thread Size - Imperial:6 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23N3975
Product Name Pcb Mounting, Nylon, 7.9Mm X 6.4Mm; Pcb Support Type Pro Power
ANSI (English) Size 6
Unlock Full Specs
to access all available technical data

Similar Products

Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details