Protektive Pak Sleeving, Expandable, 25.4Mm Id, Pet, Black/white Tracer, 250Ft; Sleeving / Tubing Type Pro Power SPC9867

Description
SLEEVING, EXPANDABLE, 25.4MM ID, PET, BLACK/WHITE TRACER, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:76.2m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 25.4MM ID, PET, BLACK/WHITE TRACER, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:76.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 25.4Mm Id, Pet, Black/white Tracer, 250Ft; Sleeving / Tubing Type Pro Power - 97B3412 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 25.4Mm Id, Pet, Black/white Tracer, 250Ft; Sleeving / Tubing Type Pro Power
97B3412
Sleeving, Expandable, 25.4Mm Id, Pet, Black/white Tracer, 250Ft; Sleeving / Tubing Type Pro Power 97B3412
SLEEVING, EXPANDABLE, 25.4MM ID, PET, BLACK/WHITE TRACER, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:76.2m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 25.4MM ID, PET, BLACK/WHITE TRACER, 250FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:25.4mm; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 97B3412
Product Name Sleeving, Expandable, 25.4Mm Id, Pet, Black/white Tracer, 250Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-1 1/4-01-MS50FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details