Protektive Pak Open Grommet; Grommet Type Pro Power SPC4883

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:-; Accessory Type:GrommetRoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:-; Accessory Type:GrommetRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N121 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N121
Open Grommet; Grommet Type Pro Power 50N121
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:-; Accessory Type:GrommetRoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:3mm; Grommet Colour:Black; Product Range:-; Accessory Type:GrommetRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N121
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Grommet 7x6x36WS-CW WLL ton 333.198 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Cable Grommets - 2133617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Groove Width 0.0906 inch (2.3 mm)
Material Other; Polyvinyl Chloride
View Details
Spring-Fast Grommet Edging: AP Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.2598 inch (0.5000 to 6.6 mm)
View Details
Rubber Grommets - AN930-1 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3750 inch (9.52 mm)
View Details