Protektive Pak Open Grommet; Grommet Type Pro Power SPC4878

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N116 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N116
Open Grommet; Grommet Type Pro Power 50N116
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:14mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:18mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N116
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.7087 inch (18 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-9-13 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.5625 inch (14.29 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 4-13/32
Specs
Shape Round
Inside Diameter 3.25 inch (82.55 mm)
Overall Thickness 0.8750 inch (22.22 mm)
View Details