Protektive Pak Open Grommet; Grommet Type Pro Power SPC4877

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N115 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N115
Open Grommet; Grommet Type Pro Power 50N115
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:9.9mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:14mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N115
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.5512 inch (14 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 39.344 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Nylon - BNG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details