Protektive Pak Open Grommet; Grommet Type Pro Power SPC4876

Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet
Description
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Grommet; Grommet Type Pro Power - 50N114 - Newark, An Avnet Company
Chicago, IL, United States
Open Grommet; Grommet Type Pro Power
50N114
Open Grommet; Grommet Type Pro Power 50N114
OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

OPEN GROMMET; Grommet Type:Open; Cable Diameter Min:-; Cable Diameter Max:6.1mm; Grommet Material:PVC (Polyvinylchloride); Mounting Hole Dia:9.9mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N114
Product Name Open Grommet; Grommet Type Pro Power
Outside Diameter 0.3898 inch (9.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-5 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 380.98 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details