Protektive Pak Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Pro Power SPC4874

Description
BLANK GROMMET, VINYL, 22.1MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:18.3mm; Grommet Material:Vinyl; Mounting Hole Dia:22.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BLANK GROMMET, VINYL, 22.1MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:18.3mm; Grommet Material:Vinyl; Mounting Hole Dia:22.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Pro Power - 50N112 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Pro Power
50N112
Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Pro Power 50N112
BLANK GROMMET, VINYL, 22.1MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:18.3mm; Grommet Material:Vinyl; Mounting Hole Dia:22.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

BLANK GROMMET, VINYL, 22.1MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:18.3mm; Grommet Material:Vinyl; Mounting Hole Dia:22.1mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N112
Product Name Blank Grommet, Vinyl, 22.1Mm, Round; Grommet Type Pro Power
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: FM Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0433 to 0.0906 inch (1.1 to 2.3 mm)
View Details
Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Grommets for Holes in Sheet Metal - GRO-1 1/4-UL - Caplugs
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 1.12 inch (28.45 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details