Protektive Pak Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Pro Power SPC4873

Description
BLANK GROMMET, VINYL, 12.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:9.4mm; Grommet Material:Vinyl; Mounting Hole Dia:12.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
BLANK GROMMET, VINYL, 12.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:9.4mm; Grommet Material:Vinyl; Mounting Hole Dia:12.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Pro Power - 50N111 - Newark, An Avnet Company
Chicago, IL, United States
Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Pro Power
50N111
Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Pro Power 50N111
BLANK GROMMET, VINYL, 12.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:9.4mm; Grommet Material:Vinyl; Mounting Hole Dia:12.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

BLANK GROMMET, VINYL, 12.4MM, ROUND; Grommet Type:Closed / Holeplug; Cable Diameter Min:-; Cable Diameter Max:9.4mm; Grommet Material:Vinyl; Mounting Hole Dia:12.4mm; Panel Thickness Max:1.5mm; Grommet Colour:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 50N111
Product Name Blank Grommet, Vinyl, 12.4Mm, Round; Grommet Type Pro Power
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-2-16 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.1250 inch (3.17 mm)
View Details
Mid Power SPEC Pak ® Sealing Grommet (Pm42) - B02130P2 - Anderson Power Products
Specs
Inside Diameter 0.2362 to 0.2835 inch (6 to 7.2 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 49.795 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
CABLE GROMMET - LN-72S/BLK - LN-72S/BLK - Sugatsune America, Inc.
Specs
Overall Thickness 1.5 inch (38.1 mm)
Material Plastic
View Details