Protektive Pak Releasable Cable Ties; Cable Tie Material Pro Power SPC35321

Description
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes
Description
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Releasable Cable Ties; Cable Tie Material Pro Power - 71R4600 - Newark, An Avnet Company
Chicago, IL, United States
Releasable Cable Ties; Cable Tie Material Pro Power
71R4600
Releasable Cable Ties; Cable Tie Material Pro Power 71R4600
RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

RELEASABLE CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:150mm; Cable Tie Width:4.5mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Releasable; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4600
Product Name Releasable Cable Ties; Cable Tie Material Pro Power
Length 5.91 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details