Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35319

Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4598 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4598
Cable Ties; Cable Tie Material Pro Power 71R4598
CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Stainless Steel; Cable Tie Length:521mm; Cable Tie Width:7.9mm; Cable Bundle Diameter Max:152mm; Cable Tie Type:Ball Lock; Product Range:-; Accessory Type:Cable Tie; Body Material:Stainless Steel (304) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4598
Product Name Cable Ties; Cable Tie Material Pro Power
Material Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-061 - TE Connectivity
Specs
Material Stainless Steel
Length 33.07 inch (840 mm)
View Details
Nylon Cable Tie - 8866 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers