Protektive Pak Weather-Resistant Cable Ties; Cable Tie Material Pro Power SPC35298

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Pro Power - 71R4577 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Pro Power
71R4577
Weather-Resistant Cable Ties; Cable Tie Material Pro Power 71R4577
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:250mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:68mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4577
Product Name Weather-Resistant Cable Ties; Cable Tie Material Pro Power
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 6.75 inch (172 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details