WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:310mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:86mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Ties |
| Product Number | 71R4559 |
| Product Name | Weather-Resistant Cable Ties; Cable Tie Material Pro Power |
| Length | 12.2 inch (310 mm) |