Protektive Pak Cable Tie, 160X4.8Mm, Pk100; Cable Tie Material Pro Power SPC35275.

Description
CABLE TIE, 160X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, 160X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 160X4.8Mm, Pk100; Cable Tie Material Pro Power - 24M1164 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 160X4.8Mm, Pk100; Cable Tie Material Pro Power
24M1164
Cable Tie, 160X4.8Mm, Pk100; Cable Tie Material Pro Power 24M1164
CABLE TIE, 160X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 160X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:160mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:42mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1164
Product Name Cable Tie, 160X4.8Mm, Pk100; Cable Tie Material Pro Power
Length 6.3 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details