Protektive Pak Cable Tie, 120X4.8Mm, Pk100; Cable Tie Material Pro Power SPC35274.

Description
CABLE TIE, 120X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 120X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 120X4.8Mm, Pk100; Cable Tie Material Pro Power - 24M1161 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 120X4.8Mm, Pk100; Cable Tie Material Pro Power
24M1161
Cable Tie, 120X4.8Mm, Pk100; Cable Tie Material Pro Power 24M1161
CABLE TIE, 120X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 120X4.8MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:120mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:30mm; Minimum Loop Tensile Strength:50lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1161
Product Name Cable Tie, 120X4.8Mm, Pk100; Cable Tie Material Pro Power
Length 4.72 inch (120 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 1-2530591-3 - TE Connectivity
Specs
Material Nylon 6.6
Length 7.87 inch (200 mm)
View Details
2 suppliers
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Tie Mounts - 102570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 0.5118 inch (13 mm)
View Details
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details