Protektive Pak Weather-Resistant Cable Ties; Cable Tie Material Pro Power SPC35263

Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:400mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes
Description
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:400mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Weather-Resistant Cable Ties; Cable Tie Material Pro Power - 71R4542 - Newark, An Avnet Company
Chicago, IL, United States
Weather-Resistant Cable Ties; Cable Tie Material Pro Power
71R4542
Weather-Resistant Cable Ties; Cable Tie Material Pro Power 71R4542
WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:400mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resista nt Cable Tie RoHS Compliant: Yes

WEATHER-RESISTANT CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:400mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:116mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Weather-Resistant Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4542
Product Name Weather-Resistant Cable Ties; Cable Tie Material Pro Power
Length 15.75 inch (400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Double Nylon Wire Ties - 108 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 8.88 to 15.62 inch (225 to 397 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 5.91 inch (150 mm)
View Details