Protektive Pak Cable Tie, 142Mm, Pa, Black, Pk100; Cable Tie Material Pro Power SPC35260.

Description
CABLE TIE, 142MM, PA, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, 142MM, PA, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, 142Mm, Pa, Black, Pk100; Cable Tie Material Pro Power - 24M1162 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, 142Mm, Pa, Black, Pk100; Cable Tie Material Pro Power
24M1162
Cable Tie, 142Mm, Pa, Black, Pk100; Cable Tie Material Pro Power 24M1162
CABLE TIE, 142MM, PA, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

CABLE TIE, 142MM, PA, BLACK, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:142mm; Cable Tie Width:2.5mm; Cable Bundle Diameter Max:35mm; Minimum Loop Tensile Strength:18lb; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 24M1162
Product Name Cable Tie, 142Mm, Pa, Black, Pk100; Cable Tie Material Pro Power
Length 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details