Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35255

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:190mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:190mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4534 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4534
Cable Ties; Cable Tie Material Pro Power 71R4534
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:190mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:190mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:49mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4534
Product Name Cable Ties; Cable Tie Material Pro Power
Length 7.48 inch (190 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details