Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35253

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4532 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4532
Cable Ties; Cable Tie Material Pro Power 71R4532
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4532
Product Name Cable Ties; Cable Tie Material Pro Power
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Length 4.5 inch (114 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 5.91 inch (150 mm)
View Details