Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35247

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:142mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:142mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4526 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4526
Cable Ties; Cable Tie Material Pro Power 71R4526
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:142mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:142mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:35mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4526
Product Name Cable Ties; Cable Tie Material Pro Power
Length 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 102537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 9.84 inch (250 mm)
View Details