Protektive Pak Cable Tie, Black, 380Mm, Pk100; Cable Tie Material Pro Power SPC35243.

Description
CABLE TIE, BLACK, 380MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes
Datasheet
Description
CABLE TIE, BLACK, 380MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Black, 380Mm, Pk100; Cable Tie Material Pro Power - 53M7123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Black, 380Mm, Pk100; Cable Tie Material Pro Power
53M7123
Cable Tie, Black, 380Mm, Pk100; Cable Tie Material Pro Power 53M7123
CABLE TIE, BLACK, 380MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, BLACK, 380MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Black; Cable Tie Length:380mm; Cable Tie Width:7.6mm; Cable Bundle Diameter Max:105mm; Minimum Loop Tensile Strength:55kg; Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7123
Product Name Cable Tie, Black, 380Mm, Pk100; Cable Tie Material Pro Power
Length 14.96 inch (380 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102590 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 3.94 inch (100 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details