Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35232

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4511 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4511
Cable Ties; Cable Tie Material Pro Power 71R4511
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:292mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:82mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Black RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4511
Product Name Cable Ties; Cable Tie Material Pro Power
Length 11.5 inch (292 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - EN3742-203 - TE Connectivity
Specs
Material Stainless Steel
Length 10.24 inch (260 mm)
View Details
Cable Tie with Stainless Steel Locking Device - Heyco® Nytyes® - PennEngineering®
Specs
Color Natural and Black
Length 3.9 to 19.7 inch (99.06 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details