Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35204

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4483 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4483
Cable Ties; Cable Tie Material Pro Power 71R4483
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:4.8mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4483
Product Name Cable Ties; Cable Tie Material Pro Power
Length 14.49 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Mounts - 102565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 1.06 inch (27 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details