Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35199

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4478 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4478
Cable Ties; Cable Tie Material Pro Power 71R4478
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:368mm; Cable Tie Width:3.6mm; Cable Bundle Diameter Max:105mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:NaturalRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4478
Product Name Cable Ties; Cable Tie Material Pro Power
Length 14.49 inch (368 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details