Protektive Pak Cable Tie, Natural, 142Mm, Pk100; Cable Tie Material Pro Power SPC35195.

Description
CABLE TIE, NATURAL, 142MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes
Description
CABLE TIE, NATURAL, 142MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Natural, 142Mm, Pk100; Cable Tie Material Pro Power - 53M7106 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Natural, 142Mm, Pk100; Cable Tie Material Pro Power
53M7106
Cable Tie, Natural, 142Mm, Pk100; Cable Tie Material Pro Power 53M7106
CABLE TIE, NATURAL, 142MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes

CABLE TIE, NATURAL, 142MM, PK100; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Colour:Natural; Cable Tie Length:142mm; Cable Tie Width:3.2mm; Cable Bundle Diameter Max:34mm; Minimum Loop Tensile Strength:18kg; Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 53M7106
Product Name Cable Tie, Natural, 142Mm, Pk100; Cable Tie Material Pro Power
Length 5.59 inch (142 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Ties - 102598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 7.87 inch (200 mm)
View Details
Brim/TY™ Nylon Wire Ties - 110 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 3 to 32 inch (76.2 to 813 mm)
Operating Temperature 85 C (185 F)
View Details
Black Cable Straps - C655096 - Kuriyama of America, Inc.
Kuriyama of America, Inc.
Specs
Color Black
View Details