Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC35193

Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:165mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes
Description
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:165mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 71R4472 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
71R4472
Cable Ties; Cable Tie Material Pro Power 71R4472
CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:165mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:165mm; Cable Tie Width:2.4mm; Cable Bundle Diameter Max:43mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 71R4472
Product Name Cable Ties; Cable Tie Material Pro Power
Length 6.5 inch (165 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details