Protektive Pak Cable Clip, Loop, Steel/pvc, Black, 25.4Mm Diameter; Cable Clamp / Clip Type Pro Power SPC32953

Description
CABLE CLIP, LOOP, STEEL/PVC, BLACK, 25.4MM DIAMETER; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Black; External Length:-; Height:
Datasheet
Description
CABLE CLIP, LOOP, STEEL/PVC, BLACK, 25.4MM DIAMETER; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Black; External Length:-; Height:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clip, Loop, Steel/pvc, Black, 25.4Mm Diameter; Cable Clamp / Clip Type Pro Power - 57P7183 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clip, Loop, Steel/pvc, Black, 25.4Mm Diameter; Cable Clamp / Clip Type Pro Power
57P7183
Cable Clip, Loop, Steel/pvc, Black, 25.4Mm Diameter; Cable Clamp / Clip Type Pro Power 57P7183
CABLE CLIP, LOOP, STEEL/PVC, BLACK, 25.4MM DIAMETER; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Black; External Length:-; Height:

CABLE CLIP, LOOP, STEEL/PVC, BLACK, 25.4MM DIAMETER; Cable Clamp / Clip Type:Flat Cable Clamp; Internal Diameter:25.4mm; Cable Clamp / Clip Material:Stainless Steel; Cable Clamp / Clip Colour:Black; External Length:-; Height:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 57P7183
Product Name Cable Clip, Loop, Steel/pvc, Black, 25.4Mm Diameter; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Half Cable Clamp - 8171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Steel; Steel
Diameter 0.875 inch (22.22 mm)
View Details
2 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details
Cable Clips & Clamps - 2691896 - RS Components, Ltd.
Specs
Diameter 0.591 inch (15 mm)
Material Polyamide 66
View Details