Protektive Pak Double-Sided Cable Ties; Cable Tie Material Pro Power SPC25006

Description
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet
Description
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double-Sided Cable Ties; Cable Tie Material Pro Power - 06P9588 - Newark, An Avnet Company
Chicago, IL, United States
Double-Sided Cable Ties; Cable Tie Material Pro Power
06P9588
Double-Sided Cable Ties; Cable Tie Material Pro Power 06P9588
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:203.2mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:50.8mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 06P9588
Product Name Double-Sided Cable Ties; Cable Tie Material Pro Power
Length 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Tie Routing Clip - 8860 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon 6/6 V-2
View Details
2 suppliers
Brim/TY™ Nylon Twist Ties, Reusable - 401 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 0.7150 to 1.87 inch (18.16 to 47.5 mm)
Operating Temperature 85 C (185 F)
View Details