Protektive Pak Double-Sided Cable Ties; Cable Tie Material Pro Power SPC23773

Description
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes
Description
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Double-Sided Cable Ties; Cable Tie Material Pro Power - 08N8169 - Newark, An Avnet Company
Chicago, IL, United States
Double-Sided Cable Ties; Cable Tie Material Pro Power
08N8169
Double-Sided Cable Ties; Cable Tie Material Pro Power 08N8169
DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

DOUBLE-SIDED CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:355.6mm; Cable Tie Width:4.318mm; Cable Bundle Diameter Max:101.6mm; Cable Tie Type:Standard; Product Range:-; Accessory Type:Cable Tie RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 08N8169
Product Name Double-Sided Cable Ties; Cable Tie Material Pro Power
Length 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102584 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Black
Length 9.84 inch (250 mm)
View Details
Stainless Steel Cable Ties - Heyco® - PennEngineering®
Specs
Material Stainless Steel
Length 5.91 to 39.37 inch (150 to 1000 mm)
View Details