Protektive Pak Sleeving, Expandable, 19.05Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Pro Power SPC20179

Description
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:15.24m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 19.05Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Pro Power - 87K0917 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 19.05Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Pro Power
87K0917
Sleeving, Expandable, 19.05Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Pro Power 87K0917
SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:15.24m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 19.05MM, BLACK/WHITE TRACER, 50FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:19.05mm; Length - Metric:15.24m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0917
Product Name Sleeving, Expandable, 19.05Mm, Black/white Tracer, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details