Protektive Pak Sleeving, Expandable, 12.7Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power SPC20178

Description
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 12.7Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power - 87K0916 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 12.7Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power
87K0916
Sleeving, Expandable, 12.7Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power 87K0916
SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 12.7MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:12.7mm; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0916
Product Name Sleeving, Expandable, 12.7Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-07-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Boots - 064683-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details