Protektive Pak Sleeving, Expandable, 3.175Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power SPC20176

Description
SLEEVING, EXPANDABLE, 3.175MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.175mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 3.175MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.175mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 3.175Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power - 87K0914 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 3.175Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power
87K0914
Sleeving, Expandable, 3.175Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power 87K0914
SLEEVING, EXPANDABLE, 3.175MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.175mm; Length - Metric:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 3.175MM, BLACK/WHITE TRACER, 100FT; Sleeving / Tubing Type:Flexible; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:3.175mm; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0914
Product Name Sleeving, Expandable, 3.175Mm, Black/white Tracer, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2417359 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1181 inch (3 mm)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details