Protektive Pak Sleeving, Expandable, 9.53Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power SPC20170

Description
SLEEVING, EXPANDABLE, 9.53MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.53mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet
Description
SLEEVING, EXPANDABLE, 9.53MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.53mm; Length - Metric:30.5m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Expandable, 9.53Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power - 87K0907 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable, 9.53Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
87K0907
Sleeving, Expandable, 9.53Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power 87K0907
SLEEVING, EXPANDABLE, 9.53MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.53mm; Length - Metric:30.5m RoHS Compliant: Yes

SLEEVING, EXPANDABLE, 9.53MM, BLACK/WHITE TRACER,, 100FT; Sleeving / Tubing Type:Expandable; Sleeving Material:PET (Polyethylene Terephthalate); Sleeving Colour:Black / White; Internal Diameter:9.53mm; Length - Metric:30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 87K0907
Product Name Sleeving, Expandable, 9.53Mm, Black/white Tracer,, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-18MM-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Power Cable Heat Shrink Tubing - 021146-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details