Protektive Pak Sleeving, Insulating Wrap, 38.1Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power SPC14539

Description
SLEEVING, INSULATING WRAP, 38.1MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield Wrap; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:SilverRoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING WRAP, 38.1MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield Wrap; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:SilverRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating Wrap, 38.1Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power - 26K1810 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating Wrap, 38.1Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power
26K1810
Sleeving, Insulating Wrap, 38.1Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power 26K1810
SLEEVING, INSULATING WRAP, 38.1MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield Wrap; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:SilverRoHS Compliant: Yes

SLEEVING, INSULATING WRAP, 38.1MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield Wrap; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:38.1mm; Length - Metric:30.5m; Length - Imperial:100ft; Colour:SilverRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1810
Product Name Sleeving, Insulating Wrap, 38.1Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Length 48 inch (1219 mm)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details