Protektive Pak Sleeving, Insulating, 19.05Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power SPC14529

Description
SLEEVING, INSULATING, 19.05MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:19.05mm; Body Material:Fiberglass; Colour:Silver; Inner Diameter:0.75" RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 19.05MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:19.05mm; Body Material:Fiberglass; Colour:Silver; Inner Diameter:0.75" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 19.05Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power - 26K1800 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 19.05Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power
26K1800
Sleeving, Insulating, 19.05Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power 26K1800
SLEEVING, INSULATING, 19.05MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:19.05mm; Body Material:Fiberglass; Colour:Silver; Inner Diameter:0.75" RoHS Compliant: Yes

SLEEVING, INSULATING, 19.05MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:19.05mm; Body Material:Fiberglass; Colour:Silver; Inner Diameter:0.75" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1800
Product Name Sleeving, Insulating, 19.05Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-07-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
shrink tube - 010636-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details