Protektive Pak Sleeving, Insulating, 15.875Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power SPC14528

Description
SLEEVING, INSULATING, 15.875MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 15.875MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 15.875Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power - 26K1799 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 15.875Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power
26K1799
Sleeving, Insulating, 15.875Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power 26K1799
SLEEVING, INSULATING, 15.875MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING, 15.875MM, SILVER, 100FT; Sleeving / Tubing Type:Thermashield; Sleeving Material:Fibreglass; Sleeving Colour:Silver; Internal Diameter:15.875mm; Length - Metric:30.5m; Length - Imperial:100ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1799
Product Name Sleeving, Insulating, 15.875Mm, Silver, 100Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1947-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Multi-Wall Polyolefin Heat Shrinkable Tubing - HS-101-MW-3:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details