Protektive Pak Sleeving, Insulating, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power SPC14525

Description
SLEEVING, INSULATING, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SLEEVING, INSULATING, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sleeving, Insulating, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power - 26K1796 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Insulating, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power
26K1796
Sleeving, Insulating, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power 26K1796
SLEEVING, INSULATING, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

SLEEVING, INSULATING, 31.75MM, BLACK, 50FT; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass; Sleeving Colour:Black; Internal Diameter:31.75mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 26K1796
Product Name Sleeving, Insulating, 31.75Mm, Black, 50Ft; Sleeving / Tubing Type Pro Power
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details