Protektive Pak Cable Ties; Cable Tie Material Pro Power SPC12249

Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:16.5mm; Cable Bundle Diameter Max:25.4mm; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural; Pack Quantity:25 RoHS Compliant: Yes
Datasheet
Description
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:16.5mm; Cable Bundle Diameter Max:25.4mm; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural; Pack Quantity:25 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Ties; Cable Tie Material Pro Power - 07H7730 - Newark, An Avnet Company
Chicago, IL, United States
Cable Ties; Cable Tie Material Pro Power
07H7730
Cable Ties; Cable Tie Material Pro Power 07H7730
CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:16.5mm; Cable Bundle Diameter Max:25.4mm; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural; Pack Quantity:25 RoHS Compliant: Yes

CABLE TIES; Cable Tie Material:Nylon 6.6 (Polyamide 6.6); Cable Tie Length:-; Cable Tie Width:16.5mm; Cable Bundle Diameter Max:25.4mm; Product Range:-; Accessory Type:Cable Tie; Body Material:Nylon; Colour:Natural; Pack Quantity:25 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 07H7730
Product Name Cable Ties; Cable Tie Material Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Ties - 102594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color White
Length 4.92 inch (125 mm)
View Details
Stainless Steel Cable Ties Stainless Steel Cable Ties - Heyco® Sunbundler® - PennEngineering®
Specs
Material Stainless Steel
Length 8 to 20 inch (203 to 508 mm)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details