Protektive Pak Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power SHMG135RED

Description
CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:
Datasheet
Description
CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power - 84AJ0982 - Newark, An Avnet Company
Chicago, IL, United States
Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power
84AJ0982
Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power 84AJ0982
CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:

CABLE TIE, RELEASABLE, RED, NYLON; Cable Tie Material:Nylon (Polyamide); Cable Tie Length:135mm; Cable Tie Width:12mm; Cable Bundle Diameter Max:33mm; Cable Tie Type:Releasable; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Ties
Product Number 84AJ0982
Product Name Cable Tie, Releasable, Red, Nylon; Cable Tie Material Pro Power
Length 5.31 inch (135 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Reusable Nylon Wire Ties - 109 - BRIM Electronics, Inc.
Specs
Color Natural (White)
Length 6 to 21.25 inch (152 to 540 mm)
Operating Temperature 85 C (185 F)
View Details
Cable Ties - 109443 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polyamide 66
Color Natural
Length 5.31 inch (135 mm)
View Details